EN
  • EN
  • DE

PT8A974PE

Part No PT8A974PE
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC CTLR HOME APPLIANCE RC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Purpose Controller - Commutation, Direction Management
Temperature Range - Operating 0°C to 70°C (TA)
Win Source Part Number 1090547-PT8A974PE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT8A974PE CAD Model

Description

PT8A974PE - Touch and Proximity Sensor IC from Diodes Incorporated

The PT8A974PE is a highly integrated and versatile touch and proximity sensor integrated circuit (IC) designed and manufactured by Diodes Incorporated. This innovative sensor IC is engineered to provide reliable and accurate touch sensing capabilities for a wide range of applications, including consumer electronics, home appliances, industrial controls, and automotive interfaces.

Featuring a robust design, the PT8A974PE is capable of detecting both touch and proximity events through its advanced sensing technology. This enables designers to create intuitive user interfaces that can respond to both direct contact and close-proximity gestures, enhancing the user experience and offering greater control flexibility.

The PT8A974PE operates on a low power supply, making it an ideal choice for battery-powered devices where power consumption is a critical factor. Its power-efficient design ensures that devices remain operational for longer periods, reducing the need for frequent battery replacements or recharging.

One of the key advantages of the PT8A974PE is its ease of integration. The IC comes in a compact package, allowing it to be easily incorporated into space-constrained designs without compromising on performance. Additionally, it offers a simple interface for connectivity with microcontrollers, making it accessible to engineers of all skill levels.

Ensuring a high degree of reliability, the PT8A974PE is built with noise immunity features that allow it to perform consistently in environments with electrical noise. This is particularly important for applications in industrial settings where machinery and other electronic devices may introduce interference.

For developers looking to customize their touch sensing solutions, the PT8A974PE provides flexibility in terms of sensitivity adjustments and configuration options. This allows for fine-tuning to meet the specific requirements of each application, whether it's a simple touch button or a more complex proximity detection system.

In conclusion, the PT8A974PE from Diodes Incorporated represents a sophisticated solution for touch and proximity sensing needs. Its combination of low power consumption, ease of use, and adaptability makes it a top choice for designers seeking to enhance the interactivity of their products.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,988 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess