EN
  • EN
  • DE

BZW06-376BH/N

Part No BZW06-376BH/N
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 238757-BZW06-376BH/N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZW06-376BH/N CAD Model

Description

The BZW06-376BH/N from STMicroelectronics is a highly robust transient voltage suppressor (TVS) designed to protect sensitive electronics from voltage spikes and surges. This device is part of the BZW06 series, which is well-regarded for its ability to safeguard circuits against transient overvoltage events. The BZW06-376BH/N is specifically engineered to offer a standoff voltage of 376V, making it an ideal choice for high voltage applications.

Key Features

  • Peak Pulse Power: The device can handle a peak pulse power of 600W (10/1000μs), ensuring effective protection against energy surges.
  • Standoff Voltage: With a standoff voltage of 376V, it is well-suited for protecting circuits that operate at higher voltages.
  • Breakdown Voltage: It has a precise breakdown voltage range, providing a reliable triggering threshold for protection.
  • Response Time: The TVS has an exceptionally fast response time, typically in the order of picoseconds, for instantaneous protection against voltage transients.
  • Package: Housed in a DO-15 package, the BZW06-376BH/N is compact and suitable for through-hole mounting, facilitating easy integration into existing designs.
  • Bi-directional Protection: This device offers bi-directional clamping, which is crucial for AC applications or where the polarity of the transient could be either positive or negative.

Applications

The BZW06-376BH/N is versatile and can be used in a variety of applications where transient voltage protection is critical. Common applications include:

  • Power supply units
  • Telecommunication systems
  • Industrial electronics
  • Consumer electronics
  • Lightning and surge protection systems

Reliability and Safety

STMicroelectronics is known for its commitment to reliability and the BZW06-376BH/N is no exception. It is manufactured to meet rigorous industry standards, ensuring long-term reliability and safety for the devices it protects. Whether used in commercial or industrial settings, this TVS diode is a trustworthy component for safeguarding electronic circuits against the damaging effects of voltage transients.

Please note that for optimal protection, it is important to correctly implement the BZW06-376BH/N in accordance with the manufacturer's guidelines.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1134 $72.2268
4+ $29.6315 $118.5260
7+ $28.7064 $200.9448
9+ $27.7801 $250.0209
11+ $26.8538 $295.3918
15+ $24.0760 $361.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess