EN
  • EN
  • DE

CH7201B

Part No CH7201B
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020898-CH7201B
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH7201B CAD Model

Description

The CH7201B is an HDMI/DVI to VGA converter manufactured by Chrontel, Inc. This chip is designed to convert digital video signals from HDMI or DVI sources to analog VGA outputs, allowing modern devices with digital outputs to connect to older displays with VGA inputs.

Applications

  • Connecting PCs to VGA Monitors: Allows desktop and laptop computers with HDMI/DVI to connect to VGA monitors.
  • Connecting Game Consoles to VGA Displays: Enables game consoles with HDMI to connect to older VGA projectors or monitors.
  • Connecting Media Players to VGA Projectors: Allows media players with HDMI outputs to connect to VGA projectors for presentations or home theater setups.
  • Extending Display Compatibility: Useful in scenarios where only VGA displays are available, but the source device only has HDMI or DVI output.
  • Legacy System Integration: Integrating newer devices with older VGA-based systems.

Features

  • HDMI/DVI Input: Accepts digital video signals from HDMI or DVI sources.
  • VGA Output: Converts the digital signal to an analog VGA signal.
  • High-Resolution Support: Supports a range of VGA resolutions (consult datasheet for specific limits).
  • Integrated Audio Support: May include audio extraction and output capabilities (verify with datasheet).
  • Plug-and-Play Operation: Designed for easy setup and use without extensive configuration.

Benefits

  • Broad Display Compatibility: Enables connectivity between modern digital devices and older VGA displays.
  • Simplified Connectivity: Eliminates the need for complex adapters or converters.
  • Cost-Effective Solution: Provides a relatively inexpensive way to connect HDMI/DVI sources to VGA displays.
  • High-Quality Video Conversion: Offers clear and sharp VGA output from digital sources.
  • Easy to Use: Requires minimal setup and configuration.

Additional Details

The CH7201B's performance depends on the specific input resolution and the capabilities of the VGA display. It's important to consult the official Chrontel datasheet for supported resolutions, refresh rates, and other technical specifications. The datasheet will also provide information on audio support (if any) and power requirements.

The chip typically includes an integrated scaler to adjust the input resolution to match the output display. The quality of the scaling process can impact the overall image quality. Proper shielding and grounding are essential to minimize noise and interference in the analog VGA signal. Consult the datasheet for recommended PCB layout guidelines and component selection.

In many applications, the CH7201B is used in adapter cables or small converter boxes. These devices typically include the CH7201B chip, along with supporting circuitry for power regulation, signal conditioning, and connector interfaces. Correct application requires referencing the manufacturer’s datasheet for accurate specifications and implementation guidelines.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess