EN
  • EN
  • DE

CH7028B-TF

Part No CH7028B-TF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820415-CH7028B-TF
Ultra Librarian 3D Model Ultra Librarian CH7028B-TF CAD Model

Description

The CH7028B-TF is a versatile display interface IC designed by Chrontel, Inc. It functions as a bridge between digital video sources and a variety of analog and digital display interfaces. This chip is commonly found in applications requiring flexible display connectivity, such as docking stations, video adapters, and embedded systems where different output formats are needed.

Applications:

  • Docking Stations: Enables docking stations to support a wide range of display outputs, including VGA, DVI, and HDMI.
  • Video Adapters: Used in video adapter cards to provide compatibility with various monitors and display devices.
  • Embedded Systems: Integrated into embedded systems that require flexible video output options.
  • Laptop Computers: Provides connectivity to external displays for laptop computers.
  • Desktop Computers: Used in desktop computers to expand display output capabilities.

Features:

  • Multi-Format Output: Supports multiple display output formats, including VGA, DVI, HDMI, and component video.
  • High Resolution Support: Capable of handling high-resolution displays, up to 1920x1200 (WUXGA) and 1080p (Full HD).
  • Integrated DACs: Features built-in Digital-to-Analog Converters (DACs) for high-quality analog video output.
  • HDCP Support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content playback over digital interfaces.
  • Low Power Consumption: Designed to minimize power consumption, making it suitable for portable and battery-powered devices.

Benefits:

  • Enhanced Display Connectivity: Provides versatile connectivity options, allowing devices to connect to a wide array of display devices.
  • Improved Compatibility: Ensures compatibility with various display standards, minimizing connectivity issues.
  • Cost-Effective Solution: Offers a cost-effective way to integrate multiple display outputs into a single system.
  • Simplified System Design: Reduces the complexity of video output circuitry, streamlining system design and reducing component count.
  • High-Quality Video Output: Delivers high-quality video output across different interfaces, ensuring a clear and crisp display.

Additional Details:

The CH7028B-TF typically communicates with the host system through a digital interface, such as a parallel bus or I2C. It incorporates features like color space conversion, scaling, and gamma correction to optimize video output for different display types. Detailed technical information, including pinouts, timing diagrams, and register descriptions, is available in the official Chrontel datasheet.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Others
Lowest to $0.3269
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8126 $67.2504
9+ $13.7950 $124.1550
13+ $13.3638 $173.7294
18+ $12.9328 $232.7904
24+ $12.5017 $300.0408
31+ $11.2084 $347.4604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess