EN
  • EN
  • DE

KSZ8441HLI-EVAL

Part No KSZ8441HLI-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR KSZ8441HLI ETH / KSZ8441HLI Ethernet Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series EtherSynch™
Package Bulk
Type Interface
Function Ethernet
Utilized IC / Part KSZ8441HLI
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8473.30.1180
Win Source Part Number 1342434-KSZ8441HLI-EVAL
Ultra Librarian 3D Model Ultra Librarian KSZ8441HLI-EVAL CAD Model

Description

The KSZ8441HLI-EVAL from Microchip Technology is a comprehensive evaluation kit designed for engineers and developers to assess the capabilities and features of the KSZ8441HLI, a fully integrated Ethernet controller. This evaluation board simplifies the process of developing and testing Ethernet-based applications, providing a user-friendly platform that accelerates the development cycle.

Key Features of the KSZ8441HLI-EVAL:

  • Integrated Ethernet Controller: At the heart of the evaluation kit is the KSZ8441HLI Ethernet controller, which is a single-chip solution offering a high level of integration, including PHY and MAC layers, reducing external components and overall system cost.
  • Flexible Interface Options: The controller supports multiple interface options such as MII, RMII, and SPI, allowing for versatile connectivity with a variety of microcontrollers and processors.
  • Robust Evaluation Board: The evaluation board includes all the necessary hardware to facilitate development, including connectors, LEDs, and configuration jumpers, providing a hands-on experience for testing and prototyping.
  • Support for Industrial Temperatures: The KSZ8441HLI is designed to operate reliably in industrial temperature ranges, making the evaluation kit suitable for developing applications in harsh environments.
  • Comprehensive Software Support: Microchip Technology provides extensive software support for the KSZ8441HLI, including drivers and example code, to help streamline the development process.

Applications:

The KSZ8441HLI-EVAL is ideal for developing a wide range of Ethernet-enabled applications, such as:

  • Industrial control systems
  • Building automation
  • Embedded networking
  • Networked sensors and actuators
  • Home networking devices

What's Included:

The KSZ8441HLI-EVAL evaluation kit includes the following components:

  • KSZ8441HLI-EVAL Evaluation Board
  • Quick Start Guide and Documentation
  • Associated Cables and Accessories

With the KSZ8441HLI-EVAL, developers can quickly and efficiently validate the performance and suitability of the KSZ8441HLI Ethernet controller for their specific applications, reducing time-to-market for Ethernet-based solutions.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess