EN
  • EN
  • DE

CH7028B-GF

Part No CH7028B-GF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820414-CH7028B-GF
Ultra Librarian 3D Model Ultra Librarian CH7028B-GF CAD Model

Description

The CH7028B-GF is a display interface IC manufactured by Chrontel, Inc. It's designed primarily for converting digital video signals into various analog and digital output formats, making it suitable for connecting PCs and embedded systems to a wide range of display devices. This chip is commonly used in docking stations, video adapters, and other applications where versatile display connectivity is required.

Applications:

  • Docking Stations: Enables docking stations to support multiple display outputs, including VGA, HDMI, and DVI.
  • Video Adapters: Used in video adapter cards to provide compatibility with a wide range of monitors and displays.
  • Embedded Systems: Integrates into embedded systems requiring versatile video output capabilities.
  • Laptop Computers: Provides display connectivity in laptop computers, allowing them to connect to external monitors and projectors.
  • Desktop Computers: Used in desktop computers to provide multiple display outputs.

Features:

  • Multi-Format Output: Supports multiple display output formats, including VGA, HDMI, DVI, and Component Video.
  • High Resolution Support: Capable of handling high-resolution displays, including Full HD (1080p) and WUXGA (1920x1200).
  • Integrated DACs: Features built-in Digital-to-Analog Converters (DACs) for high-quality analog video output.
  • HDCP Support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content playback.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and mobile applications.

Benefits:

  • Enhanced Connectivity: Provides versatile display connectivity, allowing devices to connect to a wide range of monitors and displays.
  • Improved Compatibility: Ensures compatibility with various display standards, reducing compatibility issues.
  • Cost-Effective Solution: Offers a cost-effective way to integrate multiple display output formats into a single system.
  • Simplified System Design: Reduces the complexity of video output circuitry, simplifying system design and reducing component count.
  • Improved Video Quality: Delivers high-quality video output, ensuring a clear and crisp display.

Additional Details:

The CH7028B-GF typically supports input resolutions up to 1920x1200, depending on the specific configuration and output format. It communicates with the host system via a digital interface, such as a parallel bus or I2C. The chip includes features like color space conversion, scaling, and gamma correction to optimize the video output for different display types. Detailed technical specifications, including pinouts, timing diagrams, and register descriptions, can be found in the official Chrontel datasheet.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,109 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess