EN
  • EN
  • DE

CH7021A-TEF

Part No CH7021A-TEF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820411-CH7021A-TEF
Ultra Librarian 3D Model Ultra Librarian CH7021A-TEF CAD Model

Description

The CH7021A-TEF is a display interface encoder manufactured by Chrontel, Inc. It is designed to convert digital video signals into various analog video formats and output them through multiple interfaces. This encoder supports SDTV (Standard Definition Television) and HDTV (High Definition Television) formats, making it suitable for applications requiring versatile display connectivity.

Applications

  • Set-top boxes: Converts digital video output from set-top box processors to analog outputs for connection to TVs.
  • DVD players: Provides analog video outputs (composite, S-Video, component) for connecting to older TVs.
  • PC graphics cards: Converts digital video signals to analog formats for legacy monitors and TVs.
  • Gaming consoles: Enables connection to analog TVs via composite, S-Video, or component video.
  • Industrial video systems: Used in industrial applications where digital video needs to be displayed on analog monitors.

Features

  • Multi-Format Output: Supports composite, S-Video, and component video outputs.
  • High Resolution Support: Supports SDTV and HDTV formats up to 1080i.
  • Integrated DACs: Includes high-quality Digital-to-Analog Converters (DACs) for video output.
  • Macrovision Support: Features Macrovision copy protection for DVD playback.
  • I2C Control Interface: Allows configuration and control via the I2C interface.

Benefits

  • Versatile Connectivity: Provides multiple analog video output options for wide compatibility.
  • High-Quality Video: Delivers high-quality analog video output with integrated DACs.
  • Copy Protection: Supports Macrovision copy protection for secure DVD playback.
  • Easy Configuration: Configurable via the I2C interface for flexible system integration.
  • Wide Application: Suitable for a broad range of video display applications.

Additional Details

The CH7021A-TEF typically supports resolutions up to 1080i and includes built-in DACs for generating analog video signals. It also includes features like Macrovision copy protection to prevent unauthorized copying of DVD content. It communicates with the host system via an I2C interface, allowing for configuration of video output formats and other parameters. The device is generally available in a surface-mount package (e.g., TQFP). Refer to the manufacturer's datasheet for detailed specifications regarding supported resolutions, DAC accuracy, and power consumption characteristics.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess