EN
  • EN
  • DE

25A512T-I/SN

Part No 25A512T-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 512KBIT SPI 8SOIC / EEPROM Memory IC 512Kb (64K x 8) SPI 10 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.7V ~ 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25A512
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1318514-25A512T-I/SN
Ultra Librarian 3D Model Ultra Librarian 25A512T-I/SN CAD Model

Description

The 25A512T-I/SN is a cutting-edge serial EEPROM device from the highly renowned Microchip Technology. This product is designed to provide a reliable and efficient data storage solution for a wide range of applications that require low-power and high-performance memory. It is particularly suitable for use in embedded systems where space and power consumption are critical considerations.

Key Features

  • Memory Size: The device offers a generous 512 Kbits of storage space, which is ideal for storing configuration parameters, serial numbers, and other application-critical data.
  • Interface Type: It utilizes the versatile SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple integration with most microcontrollers.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 25A512T-I/SN is built to operate reliably in harsh environments and under extreme conditions.
  • Package / Case: The device comes in an 8-SOIC (0.209", 5.30mm Width) package, offering a compact footprint that is highly beneficial for space-constrained applications.
  • Supply Voltage: It operates over a wide power supply range of 1.8V to 5.5V, making it versatile for use in various system designs without the need for additional power regulation.
  • Write Cycle Time: The EEPROM boasts a fast write cycle time, allowing for efficient updates to stored data with minimal system delay.

Applications

The versatility of the 25A512T-I/SN makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive systems
  • Medical devices

With its robust design and comprehensive feature set, the 25A512T-I/SN from Microchip Technology is an excellent choice for designers seeking a reliable EEPROM storage solution that balances performance with power efficiency.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess