EN
  • EN
  • DE
  • IT

CF20L100CT

Part No CF20L100CT
Manufacturer Chip Integration Technology Corporation
Catalog Miscellaneous
Description 20A Trench Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chip Integration Technology Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820345-CF20L100CT
Ultra Librarian 3D Model Ultra Librarian CF20L100CT CAD Model

Description

The CF20L100CT is a Schottky Barrier Rectifier manufactured by Chip Integration Technology Corporation (CITC). Schottky rectifiers are semiconductor diodes with a low forward voltage drop and fast switching speed, making them ideal for various applications requiring efficient rectification.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as rectifier diodes in SMPS circuits to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for rectification and voltage regulation.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in inductive circuits to prevent voltage spikes.
  • Solar Panel Applications: Utilized in solar panel systems for blocking reverse current flow.

Features:

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient rectification at high frequencies.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Reverse Leakage Current: Reduces power dissipation and improves efficiency.
  • Operating Temperature: Designed for reliable operation over a wide temperature range.
  • Package Type: Typically available in a through-hole or surface-mount package.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power losses, leading to increased efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Protection Against Reverse Polarity: Prevents damage from incorrect polarity connections.
  • High-Frequency Performance: Fast switching speed enables efficient operation at high frequencies.

The CF20L100CT Schottky Barrier Rectifier from Chip Integration Technology Corporation is a reliable and efficient solution for various rectification applications. Its low forward voltage drop, fast switching speed, and robust design make it a suitable choice for power supplies, DC-DC converters, and other electronic circuits.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess