EN
  • EN
  • DE

UPB453215T-151Y-N5A

Part No UPB453215T-151Y-N5A
Manufacturer Chilisin
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102475-UPB453215T-151Y-N5A
Categories OEM Parts(T-Z)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB453215T-151Y-N5A CAD Model

Description

The UPB453215T-151Y-N5A is a power inductor manufactured by Chilisin. It's designed for use in a variety of power management applications, offering efficient energy storage and filtering capabilities. This inductor is characterized by its compact size and robust construction, making it suitable for demanding electronic circuits.

Applications:

  • DC-DC converters: Used for voltage regulation in various electronic devices.
  • Power supplies: Filtering and smoothing in power supply circuits.
  • Portable devices: Smartphones, tablets, and other battery-powered devices.
  • LED lighting: Providing efficient power conversion for LED drivers.
  • Automotive electronics: Power management in automotive systems.

Features:

  • Compact Size: Minimizes board space requirements.
  • High Saturation Current: Ensures stable performance under high current conditions.
  • Low DC Resistance (DCR): Improves efficiency by reducing power losses.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved Efficiency: Low DCR minimizes power loss, leading to higher overall efficiency.
  • Stable Performance: High saturation current ensures consistent performance under varying load conditions.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Smaller Footprint: Compact size allows for denser circuit designs.
  • Long Lifespan: Robust construction ensures reliability and longevity.

Specifications:

While specific electrical characteristics like inductance value, saturation current, and DCR vary depending on the exact configuration (which isn't fully specified by "151Y-N5A"), the UPB453215T series generally exhibits the following characteristics:

  • Inductance Range: Typically from 1.0 μH to several hundred μH, depending on the specific model.
  • Saturation Current: Ranging from several Amperes to tens of Amperes.
  • DCR: Typically in the milliohm range.
  • Operating Temperature: Usually specified for -40°C to +125°C.
  • Dimensions:4.5mm x 3.2mm x 1.5mm (nominal)

It's crucial to refer to the Chilisin datasheet for the exact specifications related to the specific inductance value implied by the "151Y" portion of the part number to obtain precise electrical parameters.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess