EN
  • EN
  • DE

DSR1800BLP-7

Part No DSR1800BLP-7
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 254506-DSR1800BLP-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSR1800BLP-7 CAD Model

Description

Introducing the DSR1800BLP-7 Low Drop-Out Regulator from Diodes Incorporated

The DSR1800BLP-7 is a state-of-the-art low drop-out (LDO) regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This LDO regulator is specifically engineered to provide a stable and reliable power supply, making it an ideal solution for a wide range of applications that require efficient power regulation.

With its compact SOT-23 package, the DSR1800BLP-7 offers a space-saving solution for modern electronic devices. Its small footprint is perfect for densely packed PCBs where space is at a premium, without compromising on performance or efficiency.

Key Features of the DSR1800BLP-7:

  • High Accuracy: The DSR1800BLP-7 boasts an impressive output voltage accuracy, ensuring precise power delivery to sensitive electronic components.
  • Low Dropout Voltage: Designed for applications that require a low dropout voltage, this LDO regulator maintains regulation even when the supply voltage is very close to the output voltage, maximizing efficiency and battery life in portable devices.
  • Current Limiting: It includes built-in current limiting features to protect the device and the load from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: The thermal shutdown mechanism prevents the regulator from overheating, ensuring safe operation even under high power dissipation scenarios.
  • Wide Operating Temperature Range: The DSR1800BLP-7 is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that experience extreme temperature variations.

The DSR1800BLP-7 is a versatile LDO that can be used in a variety of electronic devices, including portable and battery-powered equipment, microcontrollers, and analog and digital circuits. Its low quiescent current makes it particularly well-suited for power-sensitive applications.

Overall, the DSR1800BLP-7 from Diodes Incorporated represents a blend of performance, efficiency, and reliability. Whether you're designing consumer electronics, automotive systems, or industrial machinery, this LDO regulator is engineered to meet the stringent demands of your power supply requirements.

You May Also Be Interested in

Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
NEC
Lowest to $11.4253
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Texas Instruments
Need more? Email Us
Sanken
Lowest to $1.1435
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess