EN
  • EN
  • DE

SQV453226T-820K-N

Part No SQV453226T-820K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095837-SQV453226T-820K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQV453226T-820K-N CAD Model

Description

The SQV453226T-820K-N is a power inductor manufactured by Chilisin. It's designed for use in a variety of power supply and filtering applications. This inductor offers a balance of performance characteristics, including inductance, current handling capability, and size, making it suitable for modern electronic devices.

Applications:

  • DC-DC Converters: Used for voltage regulation in various electronic devices.
  • Power Supplies: Integral for smoothing and filtering in power supply circuits.
  • Filtering Circuits: Employed in circuits requiring noise reduction and signal conditioning.
  • LED Lighting: Provides efficient power conversion for LED drivers.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and laptops.

Features:

  • High Inductance Value: Offers an inductance of 82uH, suitable for specific frequency ranges.
  • High Current Handling Capacity: Designed to withstand high current levels without saturation.
  • Compact Size: Small form factor enables use in space-constrained applications.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits:

  • Efficient Power Conversion: Improves efficiency in DC-DC converters and power supplies.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Stable Performance: Maintains consistent inductance value over a range of operating conditions.
  • Long-Term Reliability: Designed for robust performance and extended lifespan.
  • Simplified Assembly: SMT compatibility simplifies manufacturing processes.

Specifications:

The SQV453226T-820K-N features a nominal inductance of 82 μH with a tolerance of 10%. It is designed for surface mount applications and is commonly used in switching power supplies and other power filtering applications. Its compact size and shielded construction make it suitable for use in densely populated circuit boards where EMI is a concern. The inductor is constructed with high-quality materials to ensure reliable performance over a wide range of operating temperatures and conditions. The 'K' in the part number typically indicates the tolerance rating of the inductance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess