EN
  • EN
  • DE

ACM2012-121-2P-TOO2

Part No ACM2012-121-2P-TOO2
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 713275-ACM2012-121-2P-TOO2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACM2012-121-2P-TOO2 CAD Model

Description

The ACM2012-121-2P-TOO2 is a common mode choke coil manufactured by TDK Corporation. These components are designed to suppress common mode noise in electronic circuits. Common mode noise is a type of electromagnetic interference (EMI) that appears simultaneously on multiple conductors, often interfering with signal integrity and causing malfunctions.

Applications:

  • Differential signal lines: Used in applications such as USB, HDMI, and Ethernet to suppress common mode noise without affecting the differential signal.
  • Power lines: Employed to reduce noise on AC or DC power lines, preventing interference with sensitive electronic equipment.
  • Automotive electronics: Utilized in vehicle communication systems (e.g., CAN bus) to filter out noise and ensure reliable data transmission.
  • Audio equipment: Applied to improve audio quality by eliminating noise from power supplies and signal paths.
  • Consumer electronics: Integrated into various devices such as smartphones, tablets, and laptops to minimize EMI and enhance performance.

Features:

  • Compact Size: Small form factor suitable for space-constrained applications.
  • High Common Mode Impedance: Provides significant attenuation of common mode noise signals.
  • Low Differential Mode Impedance: Minimizes signal distortion or attenuation of the desired differential signal.
  • Excellent Temperature Stability: Maintains performance characteristics over a wide range of operating temperatures.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Minimizes EMI, leading to improved overall system performance and stability.
  • Reduced EMI Emissions: Helps to meet regulatory compliance requirements for electromagnetic compatibility (EMC).
  • Increased System Reliability: Protects sensitive electronic components from damage caused by noise and interference.
  • Simplified Circuit Design: Enables easier and more effective noise suppression in electronic circuits.

Additional Details:

The ACM2012-121-2P-TOO2 typically features a ferrite core material that provides high permeability for effective noise suppression. It is designed for surface mount technology (SMT) assembly, making it easy to integrate into automated manufacturing processes. Key specifications include impedance at a specific frequency, DC resistance, and rated current. The specific impedance is 120 Ohms @ 100MHz. The dimensions are typically around 2.0 x 1.2 x 1.2 mm. The component is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess