EN
  • EN
  • DE

SQV453226T-221J-N

Part No SQV453226T-221J-N
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838674-SQV453226T-221J-N
Ultra Librarian 3D Model Ultra Librarian SQV453226T-221J-N CAD Model

Description

The SQV453226T-221J-N is a high-quality power inductor manufactured by Chilisin. This inductor is designed for use in a variety of power supply and filtering applications, where it provides excellent performance and reliability.

Applications

  • DC-DC converters: Used for energy storage and filtering in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies: Smoothing output voltage and reducing ripple in linear and switching power supplies.
  • EMI filtering: Attenuating electromagnetic interference in electronic circuits.
  • RF applications: Impedance matching and filtering in radio frequency circuits.
  • General electronic circuits: As a choke or filter inductor in various electronic devices.

Features

  • High current handling capability: Designed to withstand high current loads without saturation.
  • Low DC resistance (DCR): Minimizes power losses due to resistance, improving efficiency.
  • Compact size: Allows for space-saving designs in electronic devices.
  • Shielded construction: Reduces electromagnetic interference (EMI) and improves signal integrity.
  • High reliability: Manufactured with high-quality materials to ensure long-term performance.

Benefits

  • Improved efficiency: Low DCR minimizes power losses, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction helps to minimize electromagnetic interference, improving overall system performance.
  • Compact design: Small size allows for integration into space-constrained applications.
  • Stable performance: Reliable construction ensures consistent performance over a wide range of operating conditions.
  • Long lifespan: High-quality materials and construction contribute to a long operational life.

Additional Details

The SQV453226T-221J-N features a shielded construction to minimize EMI. Its compact size makes it suitable for portable devices and other space-constrained applications. The inductor's high current handling capability and low DCR make it an excellent choice for high-efficiency power conversion. The specific inductance value is 22μH, and the tolerance is ±5%.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0929 $62.7870
70+ $1.7175 $120.2250
105+ $1.6632 $174.6360
145+ $1.6101 $233.4645
190+ $1.5558 $295.6020
250+ $1.3952 $348.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess