EN
  • EN
  • DE

SQC322520T-391K-N

Part No SQC322520T-391K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095799-SQC322520T-391K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQC322520T-391K-N CAD Model

Description

The SQC322520T-391K-N is a high-performance power inductor designed and manufactured by Chilisin Electronics. This inductor is specifically engineered to provide efficient power conversion and stable operation in a wide range of electronic applications. Its compact size and robust design make it suitable for demanding environments and space-constrained applications.

Applications

  • DC-DC Converters: Ideal for use in buck, boost, and buck-boost converters for power management.
  • Power Supplies: Used in filtering and regulation stages of power supplies for various electronic devices.
  • LED Lighting: Employed in LED drivers to ensure efficient and stable power delivery.
  • Portable Devices: Suitable for smartphones, tablets, laptops, and other portable electronics for power management.
  • Industrial Equipment: Used in industrial control systems and other applications requiring stable power conversion.

Features

  • Compact Size: Designed to fit into small, space-constrained applications.
  • Low DC Resistance (DCR): Minimizes power loss and maximizes efficiency.
  • High Saturation Current: Provides stable performance even under high current conditions.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Wide Operating Temperature Range: Ensures reliable performance in a variety of operating environments.

Benefits

  • Improved Efficiency: Low DCR reduces power loss, improving energy efficiency.
  • Stable Operation: High saturation current ensures stable performance under varying load conditions.
  • Space Saving: Compact size makes it ideal for use in small and densely packed devices.
  • Reliable Performance: Robust design provides long-term reliability.

Additional Details

The SQC322520T-391K-N has an inductance value of 390µH (microhenries) with a tolerance of ±10%. It utilizes a ferrite core to provide excellent magnetic properties and minimize core losses. The component is designed for surface mount technology (SMT), which facilitates automated assembly processes. Its physical dimensions are approximately 3.2mm x 2.5mm x 2.0mm, making it a compact solution for modern electronics.

This inductor is also RoHS (Restriction of Hazardous Substances) compliant, meaning it adheres to environmental standards and is safe for use in a variety of global markets. It is designed to handle significant ripple currents, maintaining stable and reliable performance in power-sensitive applications. Its construction ensures consistent electrical characteristics across a range of operating conditions.

In conclusion, the Chilisin SQC322520T-391K-N is a highly reliable and efficient power inductor suitable for numerous power management applications where performance, stability, and size are crucial considerations.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess