The Chilisin SBY322513T-600Y-N is a wire-wound power inductor. Power inductors are used in DC-DC converters and power supply circuits to store energy and filter noise. This inductor is designed for surface mount applications.
Applications
- DC-DC converters
- Power supplies
- Filtering circuits
- Mobile devices
- Portable electronics
Features
- Inductance: 60 µH
- Tolerance: Information not readily available, check datasheet
- Saturation Current: Information not readily available, check datasheet
- Package Size: 3225 (3.2mm x 2.5mm)
- Shielded Construction
Benefits
- Efficient energy storage
- Reduces noise and ripple in power circuits
- Suitable for high-frequency applications
- Compact size for space-constrained designs
- Minimizes electromagnetic interference (EMI)
Additional Details
Wire-wound inductors are typically made by winding a coil of wire around a core material. The inductance value determines the amount of energy the inductor can store. The saturation current is the current at which the inductance starts to decrease significantly. Shielded inductors are designed to minimize electromagnetic interference (EMI) by containing the magnetic field within the inductor body. Selecting the appropriate inductor is crucial for optimizing the performance and efficiency of power circuits. Consult the official Chilisin datasheet for the SBY322513T-600Y-N part for crucial data points like saturation current, DC resistance (DCR), self-resonant frequency (SRF), and operating temperature range, as these factors significantly influence the inductor's suitability for a specific application.