EN
  • EN
  • DE

SQC322520T-101K-N

Part No SQC322520T-101K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095798-SQC322520T-101K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQC322520T-101K-N CAD Model

Description

The SQC322520T-101K-N is a high-performance power inductor from Chilisin Electronics, designed for a variety of power management applications. This inductor is characterized by its compact size, excellent electrical characteristics, and robust construction. It offers a reliable solution for applications requiring efficient power conversion and stable operation.

Applications

  • DC-DC Converters: Commonly used in buck, boost, and buck-boost converters.
  • Power Supplies: Suitable for use in the filtering and regulation stages of power supplies in various electronic devices.
  • LED Lighting: Employed in LED drivers for efficient and stable power delivery.
  • Portable Electronics: Used in smartphones, tablets, laptops, and other portable devices for power management.
  • RF Devices: Utilized in RF amplifiers and transceivers for impedance matching and filtering.

Features

  • Compact Size: Allows for integration in space-constrained applications.
  • Low DC Resistance (DCR): Minimizes power loss and enhances efficiency.
  • High Saturation Current: Provides stable performance under high current conditions.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Wide Operating Temperature Range: Ensures reliable performance in various environments.

Benefits

  • Improved Efficiency: Low DCR minimizes power loss, improving energy efficiency.
  • Stable Performance: High saturation current ensures stable operation even under varying load conditions.
  • Space Saving: Compact size allows for use in small and densely packed electronic devices.
  • Reliable Operation: Robust design ensures long-term reliability.

Additional Details

The SQC322520T-101K-N has an inductance value of 100µH (microhenries) with a tolerance of ±10%. It is constructed with a ferrite core, providing excellent magnetic properties and low core losses. This inductor is designed for surface mount technology (SMT), facilitating automated assembly processes. The dimensions are approximately 3.2mm x 2.5mm x 2.0mm, making it suitable for space-limited applications.

This component also meets RoHS (Restriction of Hazardous Substances) compliance, ensuring it is environmentally friendly and suitable for use in various global markets. It's designed to handle significant ripple currents, maintaining stable performance in demanding power applications. Its construction and materials provide consistent electrical characteristics over a wide range of operating conditions.

In summary, the Chilisin SQC322520T-101K-N is a reliable and efficient power inductor, making it an excellent choice for a wide range of power management applications where performance and size are critical requirements.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess