EN
  • EN
  • DE

SQC322520LT-R15M-N

Part No SQC322520LT-R15M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095797-SQC322520LT-R15M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQC322520LT-R15M-N CAD Model

Description

The SQC322520LT-R15M-N is a high-performance shielded power inductor from Chilisin Electronics. It's engineered for a wide range of power applications where size, efficiency, and reliability are paramount. The component is specifically designed to minimize energy loss and electromagnetic interference (EMI).

Applications

  • DC-DC Conversion: Ideal for buck, boost, and buck-boost converters used in various electronic devices.
  • Power Supplies: Used in the regulation and filtering stages of power supplies for consumer electronics, industrial equipment, and telecommunications.
  • LED Lighting Systems: Employed in LED drivers to ensure stable and efficient power delivery.
  • Portable Devices: Suitable for smartphones, tablets, laptops, and other battery-powered devices for power management.
  • RF Devices: Used in RF amplifiers and transceivers for impedance matching and filtering.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and noise.
  • Low DC Resistance (DCR): Reduces power loss, enhancing overall efficiency.
  • High Saturation Current: Provides stable performance under high current conditions.
  • Compact Size: Enables integration into space-constrained applications.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Wide Operating Temperature Range: Ensures reliable performance in diverse environments.

Benefits

  • Improved Efficiency: Low DCR reduces power loss, increasing energy efficiency.
  • Reduced EMI: Shielded design minimizes electromagnetic interference, improving system reliability and reducing noise.
  • Stable Performance: High saturation current guarantees consistent operation under varying load conditions.
  • Space Saving: Compact size allows for integration into small and densely packed electronic devices.
  • Enhanced Reliability: Robust design ensures long-term reliability and stable performance.

Additional Details

The SQC322520LT-R15M-N has an inductance value of 0.15µH (microhenries) with a tolerance typically around ±20%. The inductor is constructed with a ferrite core, ensuring excellent magnetic properties and low core losses. It features a surface mount design, facilitating easy integration into automated assembly lines. The dimensions of the component are approximately 3.2mm x 2.5mm x 2.0mm, making it suitable for applications where board space is limited.

This inductor is also RoHS (Restriction of Hazardous Substances) compliant, making it environmentally friendly and suitable for use in a wide range of global markets. The component is designed to handle high ripple currents, ensuring stable performance in demanding power applications. Its low profile and shielded construction make it an excellent choice for sensitive electronic devices.

In summary, the Chilisin SQC322520LT-R15M-N is a reliable and efficient power inductor that offers excellent performance in a variety of power management applications, especially where space and EMI reduction are critical.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess