EN
  • EN
  • DE

SDR0602-151KL

Part No SDR0602-151KL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SDR0602
Package Tape & Reel (TR)
Product Status Obsolete
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 150 µH
Tolerance ±10%
Current Rating (Amps) 260 mA
Current - Saturation (Isat) 240mA
Shielding Unshielded
DC Resistance (DCR) 2Ohm Max
Q @ Freq 60 @ 796kHz
Frequency - Self Resonant 6MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.228" L x 0.197" W (5.80mm x 5.00mm)
Height - Seated (Max) 0.094" (2.40mm)
Base Product Number SDR0602
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1274788-SDR0602-151KL
Ultra Librarian 3D Model Ultra Librarian SDR0602-151KL CAD Model

Description

The SDR0602-151KL is a semi-shielded drum core inductor manufactured by Bourns Inc. It's designed for use in DC-DC converters and power supply applications where space is a concern. The semi-shielded construction helps to reduce electromagnetic interference (EMI) while maintaining a compact form factor.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting applications
  • Filtering circuits
  • Voltage regulators

Features

  • Semi-shielded construction
  • Drum core inductor
  • Inductance: 150 μH
  • Tolerance: ±10%
  • Operating temperature: -40 °C to +125 °C (including self-heating)
  • Compact size (6.6 x 6.2 x 2.5 mm)
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference, minimizing potential issues with other components.
  • Space-saving design, making it ideal for portable and compact devices.
  • Efficient power conversion in DC-DC converter applications.
  • Stable performance across a wide temperature range.
  • RoHS compliant, contributing to environmentally friendly product designs.

Additional Details

The SDR0602-151KL inductor utilizes a ferrite drum core to achieve its inductance value. Its semi-shielded design provides a balance between EMI reduction and cost-effectiveness. It is surface mountable and is available in tape and reel packaging for automated assembly. The part is RoHS compliant, ensuring it meets environmental regulations. Its compact size makes it suitable for use in applications where board space is limited. The specific saturation current and DC resistance values can be found in the Bourns datasheet. This inductor is commonly used in power supply circuits to filter noise and regulate voltage levels. The inductor's construction and materials ensure robust performance in demanding environments. Its compact footprint makes it easy to integrate into various circuit designs. The device offers a good balance between electrical characteristics, size, and cost. It is designed for a specific current range to provide optimum filtering.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess