EN
  • EN
  • DE

SCDS127T-330M-N

Part No SCDS127T-330M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description SCDS127 33UH 3000MA 20% Wwt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016011-SCDS127T-330M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS127T-330M-N CAD Model

Description

The SCDS127T-330M-N is a shielded power inductor manufactured by Chilisin. It's designed for use in DC-DC converters and power supply circuits. This inductor is characterized by its compact size, high current capability, and shielded construction, which minimizes electromagnetic interference (EMI).

Applications:

  • DC-DC Converters: Used in DC-DC converters to store energy and smooth out the current flow.
  • Power Supplies: Employed in power supply circuits for filtering and energy storage.
  • Laptop Computers: Integrated into laptop computers for power management and voltage regulation.
  • Portable Devices: Utilized in portable devices, such as smartphones and tablets, for efficient power conversion.
  • LED Lighting: Used in LED lighting applications for current regulation and voltage conversion.

Features:

  • Shielded Construction: Minimizes EMI by containing the magnetic field within the inductor.
  • High Current Capability: Capable of handling high current levels without saturation.
  • Low DC Resistance (DCR): Features low DCR, reducing power losses and improving efficiency.
  • Compact Size: Offers a compact size, suitable for space-constrained applications.
  • High Saturation Current: Designed for high saturation current, ensuring stable performance under high load conditions.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, preventing noise from affecting other components in the circuit.
  • Efficient Power Conversion: Improves power conversion efficiency due to low DCR and high current capability.
  • Stable Performance: Ensures stable performance under high load conditions due to high saturation current.
  • Compact Design: Enables compact design of power supply circuits.

Additional Details:

The SCDS127T-330M-N has an inductance value of 33µH (microhenries). The 'M' in the part number indicates a tolerance of ±20%. The inductor's physical dimensions are typically around 12.5mm x 12.5mm x 7mm. The specific operating temperature range and other electrical characteristics can be found in the product datasheet. Datasheets should be consulted for precise operating parameters and performance specifications.

You May Also Be Interested in

Shikues
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Shikues
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess