EN
  • EN
  • DE

SCDS125T-221M-N

Part No SCDS125T-221M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description SCDS125T 220UH 800MA 20%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1091810-SCDS125T-221M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS125T-221M-N CAD Model

Description

The SCDS125T-221M-N is a shielded power inductor manufactured by Chilisin. This inductor is designed for use in a variety of power supply and filtering applications, offering a balance of size, performance, and cost-effectiveness. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic environments.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting applications
  • EMI filtering
  • Voltage regulators

Features

  • Shielded construction for low EMI
  • Compact size: 12.5mm x 12.5mm footprint
  • Inductance value: 220μH
  • Tolerance: ±20%
  • High current carrying capacity
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduced EMI improves system performance and reliability.
  • Small size allows for compact circuit designs.
  • High current capability enables use in high-power applications.
  • Wide operating temperature range ensures reliable operation in harsh environments.
  • Cost-effective solution for power management applications.

Technical Specifications

The SCDS125T-221M-N features a ferrite core material and is designed for surface mount technology (SMT) assembly. It has a rated current which is specific to this part, and the DC resistance (DCR) is also a key parameter for power loss calculation. This inductor is compliant with RoHS standards, meaning it is free from hazardous substances.

The inductance of 220μH is measured at a specific frequency, typically 100 kHz or 1 MHz, and the impedance characteristics vary with frequency, making it important to consider the operating frequency in the application. The shielding is typically achieved through a closed magnetic circuit, preventing magnetic flux leakage and minimizing interference with adjacent components.

In summary, the SCDS125T-221M-N from Chilisin is a versatile and reliable shielded power inductor suitable for a wide range of power management applications where size, performance, and EMI reduction are critical considerations.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess