The SCDS124T-470M-N is a surface-mount power inductor manufactured by Chilisin. It is designed for use in a variety of power supply and filtering applications. This inductor offers a compact size and is suitable for automated assembly.
Applications
- DC-DC converters
- Power supplies for portable devices
- Filtering circuits
- Voltage regulators
- LED lighting drivers
Features
- Surface mount design
- High current capacity
- Shielded construction
- Compact size
- Excellent temperature stability
- RoHS compliant
Benefits
- Efficient power conversion due to low DC resistance.
- Reduced electromagnetic interference (EMI) due to shielded construction.
- Space-saving design allows for use in compact devices.
- Reliable performance over a wide temperature range.
- Easy integration into automated manufacturing processes.
Technical Specifications
The SCDS124T-470M-N has an inductance of 47µH with a tolerance typically around ±20%. It is designed to handle a saturation current (Isat) and a rated current (Irms). The DC resistance (DCR) is a crucial parameter affecting power loss, and is typically low. The operating temperature range generally spans from -40°C to +125°C. The specific Isat, Irms, and DCR values should be verified from the manufacturer's datasheet to ensure it meets the application requirements.
The shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic devices. The inductor is designed to be reflow solderable, allowing for automated assembly onto printed circuit boards (PCBs). The SCDS124T series is designed with high reliability and performance in mind for modern power applications.