The SBY100505T-101Y-N is a common mode choke manufactured by Chilisin. It is designed to suppress common mode noise in electronic circuits. Common mode chokes are used to reduce electromagnetic interference (EMI) and improve signal integrity. They are widely used in power supplies, data communication lines, and audio equipment.
Applications:
- Power supplies (AC-DC, DC-DC)
- Data communication lines (USB, Ethernet)
- Audio equipment
- Industrial control systems
- Networking devices
Features:
- Common mode choke
- High common mode impedance
- Low differential mode impedance
- Compact size
- Excellent EMI suppression
Benefits:
- Reduced electromagnetic interference (EMI)
- Improved signal integrity
- Enhanced system reliability
- Compliance with EMC regulations
- Effective noise filtering
Additional Details:
The SBY100505T-101Y-N typically has an inductance value of 100 μH (101 marking code). The current rating is specified in the datasheet. The choke is designed for surface mount technology (SMT) assembly. Detailed specifications regarding inductance, DC resistance, rated current, and operating temperature range can be found in the Chilisin datasheet. It is imperative to consult the datasheet for precise electrical characteristics and application guidelines. The choke is constructed with ferrite core material and insulated windings. It is designed to withstand reflow soldering processes. The part is RoHS compliant.