The SQV322520T-820J-N is a high-quality SMD power inductor manufactured by Chilisin. This inductor is designed for use in a wide range of power management applications, offering excellent performance and reliability. It is part of Chilisin's extensive line of inductors, known for their robust construction and efficient energy storage capabilities.
Applications:
- DC-DC converters
- Power supplies
- Voltage regulators
- EMI filtering
- Power amplifiers
- Automotive electronics
Features:
- Shielded construction for low EMI
- High current capacity
- Low DC resistance (DCR)
- Excellent temperature stability
- Surface mount design (SMD)
- RoHS compliant
Benefits:
- Reduced electromagnetic interference
- Efficient power conversion
- Minimized power losses
- Stable performance over a wide temperature range
- Easy integration into circuit boards
Additional Details:
The SQV322520T-820J-N has an inductance value of 82µH (820). The 'J' likely indicates the tolerance of the inductance value, typically ±5%. The SMD4532 indicates the physical dimensions of the inductor. Shielded inductors are designed to minimize electromagnetic interference (EMI) by containing the magnetic field within the inductor body. This is particularly important in sensitive electronic circuits where EMI can disrupt performance. The low DC resistance (DCR) minimizes power losses due to the resistance of the inductor's winding, improving overall efficiency. The high current capacity allows the inductor to handle significant current flow without saturating or overheating. The SQV322520T-820J-N is suitable for applications requiring a compact, high-performance inductor with excellent EMI shielding and stable performance.