The PBY201209T-221Y-N is a multilayer chip inductor manufactured by Chilisin. It is designed for high-frequency applications and provides excellent performance in a compact size. This inductor is commonly used in wireless communication devices and RF circuits where space is limited and high Q-factor is required.
Applications
- RF circuits
- Wireless LAN (WLAN) devices
- Bluetooth modules
- Mobile phones
- GPS devices
- Matching circuits
Features
- Compact size: 2.0mm x 1.2mm x 0.9mm
- High Q value
- Excellent self-resonant frequency (SRF)
- Tight inductance tolerance
- Multilayer construction for reliability
- RoHS compliant
Benefits
- Space-saving design for compact devices
- Improved signal quality with high Q value
- Stable performance at high frequencies
- Precise inductance for accurate tuning
- Reliable operation in harsh environments
Additional Details
The PBY201209T-221Y-N has an inductance value of 220nH with a tolerance of ±30%. Its high self-resonant frequency ensures stable performance at intended frequencies. The inductor is designed for surface mount technology (SMT) and is suitable for reflow soldering processes. The operating temperature range typically spans from -55°C to +125°C. The multilayer construction enhances the mechanical strength and provides excellent solderability.
This component is ideal for impedance matching, filtering, and other RF circuit functions in a variety of wireless and portable electronic devices. Its compact size and high performance characteristics make it a popular choice for designers seeking to minimize board space and maximize circuit efficiency.