EN
  • EN
  • DE

ADP196ACBZ-R7

Part No ADP196ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 5 V, 3 A, Logic Controlled High-Side Power Switch | IC HIGH-SIDE LOAD SWITCH 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 1.8V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 3A
Rds On 10mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 6-WFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.45x0.95)
Family Part Number ADP196
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141205-ADP196ACBZ-R7
Manufacturer Homepage www.analog.com
Family Name ADP196
Introduction Date March 15, 2013
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP196ACBZ-R7 CAD Model

Description

The ADP196ACBZ-R7 is a high-performance load switch designed by Analog Devices Inc., a leader in the semiconductor industry. This load switch is part of the ADP196 product family and is renowned for its low on-resistance and efficient power management capabilities. The device is commonly used in a wide range of applications, including portable electronics, data communication systems, and medical devices, where precise power distribution and conservation are crucial.

Key Features

  • Low On-Resistance: The ADP196ACBZ-R7 features an ultra-low on-resistance of typically 28 mΩ at 1.8 V, which helps in minimizing power loss and improving efficiency in power-sensitive applications.
  • Input Voltage Range: It operates over a broad input voltage range from 1.2 V to 3.6 V, making it versatile for various low voltage applications.
  • Compact Package: Enclosed in a tiny 4-ball WLCSP (Wafer Level Chip Scale Package), the ADP196ACBZ-R7 is ideal for space-constrained applications.
  • Current Limiting and Thermal Shutdown: The device features built-in current limiting and thermal shutdown protection, enhancing the safety and reliability of the systems in which it is used.
  • Controlled Turn-On: The load switch provides a controlled turn-on time to prevent inrush current from causing excessive voltage droop on the power rails.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • GPS and Handheld Devices
  • Medical Devices
  • Data Communication Systems

Product Specifications

The ADP196ACBZ-R7 is offered in a RoHS-compliant package and is characterized for operation from -40°C to +85°C. It is available in a tape and reel format, denoted by the "-R7" suffix, for ease of manufacturing and assembly processes.

Conclusion

Analog Devices Inc. has designed the ADP196ACBZ-R7 load switch to meet the needs of modern electronic devices that require efficient power management. With its low on-resistance, broad input voltage range, and compact packaging, the ADP196ACBZ-R7 is an excellent choice for designers looking to optimize power usage in their applications while maintaining a small form factor.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9214 $50.6770
135+ $0.7560 $102.0600
205+ $0.7324 $150.1420
285+ $0.7087 $201.9795
365+ $0.6851 $250.0615
490+ $0.6143 $301.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,360 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess