EN
  • EN
  • DE

NBQ100505T-800Y-N

Part No NBQ100505T-800Y-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120878-NBQ100505T-800Y-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NBQ100505T-800Y-N CAD Model

Description

The NBQ100505T-800Y-N is a multilayer chip bead inductor manufactured by Chilisin. It is specifically designed for noise suppression in high-frequency circuits. This component is commonly used to filter out unwanted signals and improve the electromagnetic compatibility (EMC) of electronic devices.

Applications

  • Noise suppression in power lines
  • Signal line filtering
  • EMI suppression in electronic devices
  • Decoupling applications
  • Consumer electronics, such as smartphones and tablets

Features

  • High impedance at high frequencies
  • Low DC resistance
  • Compact size
  • Multilayer structure
  • Excellent noise suppression characteristics

Benefits

  • Reduces electromagnetic interference (EMI) in electronic devices.
  • Improves signal integrity by filtering out unwanted noise.
  • Conserves board space due to its small size.
  • Minimizes power loss with its low DC resistance.
  • Enhances the overall performance and reliability of electronic circuits.

Additional Details

The Chilisin NBQ100505T-800Y-N multilayer chip bead inductor is an essential component for effective noise suppression in various electronic circuits. Its high impedance at high frequencies ensures that unwanted noise signals are effectively blocked, preventing them from interfering with the desired signals. The low DC resistance minimizes power loss, making it an energy-efficient solution for noise suppression. The compact size of the component allows for easy integration into space-constrained applications, such as smartphones, tablets, and other portable electronic devices. The multilayer structure provides excellent noise suppression characteristics, ensuring that the electronic device meets the required EMC standards. This chip bead inductor is commonly used in power lines to filter out noise generated by switching power supplies, and in signal lines to improve signal integrity. It is also used in decoupling applications to reduce noise and stabilize the power supply voltage. Chilisin is a well-known manufacturer of high-quality passive components, and the NBQ100505T-800Y-N is designed to meet the demanding requirements of modern electronic devices. The part is designed for effectively filtering out noise in sensitive electronic circuits, contributing to the overall reliability and performance of the device.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Richtek USA Inc.
new, original packaged
Need more? Email Us
NANYA
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess