EN
  • EN
  • DE

TA4014FTTE85L

Part No TA4014FTTE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Number of Pins 6
RoHS Compliant
Win Source Part Number 980161-TA4014FTTE85L
Categories Oscillators
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA4014FTTE85L CAD Model

Description

The TA4014FTTE85L is a high-speed operational amplifier (op-amp) manufactured by Toshiba Semiconductor and Storage. This op-amp is designed for applications requiring high bandwidth, low noise, and high slew rate. It is suitable for use in precision instrumentation, high-speed data acquisition, and audio amplification.

Applications

  • High-speed data acquisition: Used in data acquisition systems for amplifying and buffering high-frequency signals.
  • Precision instrumentation: Employed in precision measurement instruments for amplifying low-level signals.
  • Audio amplification: Utilized in audio amplifiers for boosting audio signals with minimal distortion.
  • Active filters: Integrated into active filter circuits for signal conditioning.
  • Voltage followers: Used as voltage followers for impedance buffering.

Features

  • High bandwidth: Offers a wide bandwidth for amplifying high-frequency signals.
  • Low noise: Designed for low noise operation, minimizing signal distortion.
  • High slew rate: Features a high slew rate for fast signal response.
  • Low input offset voltage: Provides low input offset voltage for accurate amplification.
  • Rail-to-rail output: Offers rail-to-rail output swing for maximizing signal range.
  • Single supply operation: Can operate with a single power supply.
  • Small package: Available in a small package for space-constrained applications.
  • Stable operation: Designed for stable operation under various load conditions.

Benefits

  • Accurate signal amplification: Provides accurate and precise signal amplification.
  • High-speed performance: Delivers high-speed performance for demanding applications.
  • Low distortion: Minimizes signal distortion, ensuring signal integrity.
  • Versatile functionality: Can be used in a wide range of applications.
  • Easy to use: Simple to implement and integrate into analog circuits.

Additional Details

The TA4014FTTE85L typically operates with a supply voltage of 2.7V to 5.5V. The gain bandwidth product is typically in the MHz range. The op-amp includes internal compensation for stable operation. The part number indicates specific packaging and performance grade. Surface mount technology is usually employed.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess