The LVS505040-100M-N is a shielded power inductor manufactured by Chilisin. This inductor is designed for use in DC-DC converters and power supply circuits where high efficiency and low EMI are critical. The shielded construction minimizes electromagnetic interference, making it suitable for sensitive applications.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- Filtering circuits
- Portable devices
Features
- Shielded construction for low EMI
- High current capability
- Low DC resistance (DCR) for high efficiency
- Small form factor
- RoHS compliant
Benefits
- Reduced electromagnetic interference
- Improved power efficiency
- Compact design
- Reliable operation
- Compliance with environmental regulations
Additional Details
The LVS505040-100M-N features a shielded construction, which effectively reduces electromagnetic interference (EMI) and prevents it from affecting nearby circuits. The high current capability allows the inductor to handle significant current loads without saturation. The low DC resistance (DCR) minimizes power loss and improves the overall efficiency of the power supply circuit. The small form factor allows for easy integration into space-constrained applications.
This power inductor is commonly used in DC-DC converters to store energy and regulate the output voltage. It is also used in power supplies for filtering purposes to reduce noise and ripple. In addition, it is used in portable devices to provide efficient power management. The inductor is available in a surface-mount package and is easy to use.
Refer to the Chilisin datasheet for specific electrical characteristics, such as inductance, saturation current, and DC resistance. Always consult the datasheet when designing with this component to ensure that it meets the requirements of the application. The shielded construction provides effective EMI suppression, which is important in sensitive applications where noise can affect performance. Inductance value is 10uH with tolerance typically around 20%.