EN
  • EN
  • DE

LVS404018-1R0T-N

Part No LVS404018-1R0T-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976427-LVS404018-1R0T-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS404018-1R0T-N CAD Model

Description

The LVS404018-1R0T-N is a wire-wound power inductor manufactured by Chilisin. It is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. This inductor features a shielded construction to minimize EMI (electromagnetic interference) and a compact size for space-constrained designs.

Applications

  • DC-DC converters
  • Power supplies
  • Buck converters
  • Boost converters
  • Voltage regulators
  • EMI filtering

Features

  • Wire-wound construction
  • Shielded design for low EMI
  • Small 4.0 x 4.0 x 1.8 mm footprint
  • Inductance value: 1.0 μH
  • Tolerance: ±30%
  • High saturation current
  • Low DC resistance (DCR)

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing noise from affecting other components.
  • High Efficiency: Low DCR minimizes power losses, resulting in higher efficiency in power conversion applications.
  • Compact Size: Small footprint allows for high component density in space-constrained designs.
  • Stable Inductance: Maintains stable inductance over a wide range of temperatures and frequencies.
  • High Saturation Current: Handles high currents without significant inductance drop, ensuring stable performance under heavy load conditions.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments.

Additional Details

The LVS404018-1R0T-N has an inductance of 1.0 μH with a tolerance of ±30%. The '1R0' in the part number indicates the inductance value. The saturation current is the current at which the inductance drops by a specified percentage (typically 20%). The shielded construction is achieved by winding the coil around a ferrite core and then enclosing it in a shielding material. This inductor is commonly used in switching power supplies to store energy and filter out unwanted noise. The operating temperature range is typically -40°C to +125°C. Chilisin offers a wide range of inductors with different inductance values, current ratings, and package sizes to suit various application requirements.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess