EN
  • EN
  • DE

HFY160808T-601Y-NP

Part No HFY160808T-601Y-NP
Manufacturer Chilisin
Catalog OEM Parts (F - I)
Description 600? 25% 0.35? 500MA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974300-HFY160808T-601Y-NP
Categories OEM Parts(F-I)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFY160808T-601Y-NP CAD Model

Description

The Chilisin HFY160808T-601Y-NP is a high-frequency wire-wound chip inductor designed for various RF applications. It's known for its high Q factor, tight tolerance, and excellent self-resonant frequency, making it suitable for impedance matching, filtering, and tuning in wireless communication circuits. This inductor is characterized by its small size and high performance, enabling compact and efficient circuit designs.

Applications

  • RF circuits: Used for impedance matching, filtering, and tuning in RF amplifiers, mixers, and oscillators.
  • Wireless communication devices: Employed in mobile phones, WLAN modules, and Bluetooth devices.
  • GPS receivers: Provides filtering and impedance matching in GPS front-end circuits.
  • Antenna matching networks: Used for impedance matching between antennas and transceivers.
  • High-frequency filters: Implemented in bandpass, lowpass, and highpass filters for signal conditioning.

Features

  • High Q factor: Provides low energy loss and improved circuit efficiency.
  • Tight tolerance: Ensures accurate inductance values and consistent performance.
  • Excellent self-resonant frequency: Enables operation at high frequencies without significant signal degradation.
  • Small size: Allows for compact and space-saving circuit layouts.
  • Surface mount design: Facilitates easy integration into automated assembly processes.

Benefits

  • Improved circuit performance: Enhances signal quality and reduces noise.
  • Increased efficiency: Minimizes energy loss and improves battery life in portable devices.
  • Accurate tuning: Enables precise adjustment of circuit parameters.
  • Compact design: Allows for smaller and lighter electronic devices.
  • Reliable operation: Provides consistent performance over a wide range of operating conditions.

Additional Details

The HFY160808T-601Y-NP has an inductance value of 600 nH with a tolerance of approximately ±5%. The self-resonant frequency (SRF) is typically in the hundreds of MHz range. The DC resistance (DCR) is kept low to minimize power loss. The inductor is designed for reflow soldering and is lead-free and RoHS compliant. The operating temperature range is typically -40°C to +85°C. It's crucial to consult the datasheet for precise specifications, including the current rating and specific SRF value. It uses ceramic core and is suitable for demanding environments.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess