EN
  • EN
  • DE

CS1008-R82J-S

Part No CS1008-R82J-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053206-CS1008-R82J-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS1008-R82J-S CAD Model

Description

The CS1008-R82J-S is a high-frequency multilayer chip inductor manufactured by Chilisin. It is designed for various applications requiring small size, high Q factor, and stable inductance. This inductor is particularly well-suited for use in RF circuits, wireless communication devices, and other high-frequency applications.

Applications:

  • RF transceivers
  • Wireless LAN devices
  • Bluetooth modules
  • Mobile phones
  • GPS devices
  • Matching circuits
  • Filter circuits

Features:

  • Small size: 1008 (1.0 x 0.8 mm) footprint
  • High Q factor for low energy loss
  • Tight inductance tolerance
  • Excellent self-resonant frequency (SRF)
  • Multilayer construction for high reliability
  • RoHS compliant

Benefits:

  • Improved signal quality due to high Q factor
  • Reduced power consumption in RF circuits
  • Stable performance over temperature
  • Miniaturization of electronic devices
  • Environmentally friendly due to RoHS compliance

Technical Specifications:

  • Inductance: 0.82μH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Typically several hundred MHz (Consult datasheet for exact value)
  • DC Resistance (DCR): Low DCR for reduced power loss (Consult datasheet for exact value)
  • Rated Current: Consult datasheet for exact value
  • Operating Temperature: -55°C to +125°C
  • Material: Ceramic

The CS1008-R82J-S inductor provides stable performance and high reliability for demanding high-frequency applications. Its small size and excellent electrical characteristics make it an ideal choice for wireless communication devices and other miniaturized electronic products. Proper impedance matching and circuit design are essential to achieve optimal performance. Refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.5965
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess