The CS1008-R22G-S is a high-frequency multilayer chip inductor manufactured by Chilisin. It is designed for various applications requiring small size, high Q factor, and stable inductance. This inductor is particularly well-suited for use in RF circuits, wireless communication devices, and other high-frequency applications.
Applications:
- RF transceivers
- Wireless LAN devices
- Bluetooth modules
- Mobile phones
- GPS devices
- Matching circuits
- Filter circuits
Features:
- Small size: 1008 (1.0 x 0.8 mm) footprint
- High Q factor for low energy loss
- Tight inductance tolerance
- Excellent self-resonant frequency (SRF)
- Multilayer construction for high reliability
- RoHS compliant
Benefits:
- Improved signal quality due to high Q factor
- Reduced power consumption in RF circuits
- Stable performance over temperature
- Miniaturization of electronic devices
- Environmentally friendly due to RoHS compliance
Technical Specifications:
- Inductance: 0.22μH
- Tolerance: ±2%
- Self-Resonant Frequency (SRF): Typically several hundred MHz (Consult datasheet for exact value)
- DC Resistance (DCR): Low DCR for reduced power loss (Consult datasheet for exact value)
- Rated Current: Consult datasheet for exact value
- Operating Temperature: -55°C to +125°C
- Material: Ceramic
The CS1008-R22G-S inductor provides stable performance and high reliability for demanding high-frequency applications. Its small size and excellent electrical characteristics make it an ideal choice for wireless communication devices and other miniaturized electronic products. Proper impedance matching and circuit design are essential to achieve optimal performance. Refer to the manufacturer's datasheet for detailed specifications and application notes.