EN
  • EN
  • DE

CS0603-R20J-S

Part No CS0603-R20J-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974133-CS0603-R20J-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0603-R20J-S CAD Model

Description

The CS0603-R20J-S is a multilayer chip inductor manufactured by Chilisin. It is designed for high-frequency applications where small size and stable performance are essential. This inductor features a high Q factor, tight tolerance, and high self-resonant frequency (SRF).

Applications

  • RF Communication Circuits: Used for impedance matching, filtering, and tuning in RF transceivers and amplifiers.
  • Mobile Devices: Employed in smartphones, tablets, and other portable devices for high-frequency signal processing.
  • Wireless Modules: Integrated into Bluetooth, Wi-Fi, and GPS modules for impedance matching and noise filtering.
  • Filter Circuits: Used in RF filter circuits to block unwanted signals and pass desired signals.
  • Matching Networks: Utilized in impedance matching networks to optimize signal transfer.

Features

  • Compact Size: 0603 package (0.6 mm x 0.3 mm) allows for high-density mounting on PCBs.
  • Stable Inductance: Maintains consistent inductance values over temperature and frequency variations.
  • High Q Factor: Provides low losses and efficient energy storage at high frequencies.
  • High SRF: Enables operation at higher frequencies without significant performance degradation.
  • Multilayer Construction: Ensures robust construction and reliable performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Miniaturization: The small size enables the design of compact electronic devices.
  • Improved Signal Quality: High Q factor and stable inductance ensure efficient signal transmission and minimal signal loss.
  • Reliable Performance: Robust construction and stable characteristics provide consistent performance over a wide range of operating conditions.
  • Reduced Power Consumption: High efficiency minimizes power dissipation in RF circuits.
  • Simplified Design: Stable inductance and high SRF simplify the design of matching networks and filters.

Additional Details

The CS0603-R20J-S has an inductance value of 0.2 μH (200 nH). The tolerance on the inductance is typically ±5%. It is designed for reflow soldering processes, ensuring ease of manufacturing. The operating temperature range is typically -55°C to +125°C, allowing for use in a wide range of environments. The self-resonant frequency (SRF) is generally very high, allowing it to operate efficiently at the intended frequencies. These inductors are typically made with ceramic materials and utilize a multilayer construction to achieve the desired inductance value and performance characteristics.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess