EN
  • EN
  • DE

CS0603-5N6J-S

Part No CS0603-5N6J-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description CS0603 5, 6nH 700mA 5% WWT RoHSconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053153-CS0603-5N6J-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0603-5N6J-S CAD Model

Description

The CS0603-5N6J-S is a multilayer ceramic chip inductor from Chilisin. It is engineered for high-frequency circuits where compact size and stable performance are critical. This inductor features a high Q-factor, tight inductance tolerance, and a high self-resonant frequency (SRF).

Applications

  • RF Communication Systems: Used for impedance matching, filtering, and tuning in radio frequency circuits.
  • Mobile Communication Devices: Integrated into cellular phones, smartphones, and tablets for efficient signal processing.
  • Wireless LAN (WLAN) Applications: Used in Wi-Fi modules for impedance matching and filtering.
  • Bluetooth Modules: Integrated for efficient RF signal filtering and tuning.
  • GPS Devices: Employed for signal conditioning and impedance matching in global positioning systems.

Features

  • Compact 0603 Package: Allows for high-density mounting on printed circuit boards.
  • Stable Inductance: Maintains consistent inductance values over varying temperature and frequency.
  • High Q-Factor: Minimizes losses and ensures efficient energy storage at high frequencies.
  • High Self-Resonant Frequency (SRF): Allows for operation at elevated frequencies without performance degradation.
  • Multilayer Construction: Guarantees robust structure and consistent performance.
  • RoHS Compliant: Adheres to environmental standards regarding hazardous substances.

Benefits

  • Miniaturization: The compact size is ideal for small form-factor devices.
  • Optimal Signal Quality: High Q-factor and stable inductance ensure efficient signal transmission.
  • Consistent Reliability: Stable characteristics deliver uniform performance.
  • Lower Power Consumption: High efficiency reduces power dissipation in RF circuits.
  • Streamlined Circuit Design: Reliable inductance and elevated SRF simplify the design of tuning circuits.

Additional Details

The CS0603-5N6J-S features an inductance value of 5.6 nH. Typically, the inductance tolerance is ±5%. These inductors are optimized for reflow soldering processes, simplifying manufacturing. They typically operate within a temperature range of -55°C to +125°C. The high self-resonant frequency (SRF) ensures efficient operation at the designated frequencies. The inductor is manufactured using ceramic materials and constructed with a multilayer technique to achieve precise inductance and performance characteristics.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,045+ $0.0480 $50.1600
2,540+ $0.0394 $100.0760
3,930+ $0.0382 $150.1260
5,410+ $0.0370 $200.1700
7,005+ $0.0357 $250.0785
9,375+ $0.0320 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,974 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess