The CS0603-47NJ-S is a chip inductor manufactured by Chilisin. It's designed for use in high-frequency circuits and provides inductance for filtering, impedance matching, and resonant circuits. The 0603 indicates the size of the component, which is a standard surface mount dimension.
Applications
- RF circuits in mobile phones
- Wireless communication devices
- Filters in signal processing circuits
- Impedance matching networks
- DC-DC converters
Features
- Small size (0603 package)
- High Q value
- Tight tolerance
- Excellent self-resonant frequency
- RoHS compliant
Benefits
- Reduced board space
- Improved circuit performance
- Precise inductance value
- Stable operation at high frequencies
- Environmentally friendly
Additional Details
The CS0603-47NJ-S has an inductance value of 47nH. It is available in a standard 0603 surface mount package. Key electrical characteristics include the inductance (L), Q factor, self-resonant frequency (SRF), and DC resistance (DCR). It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, impedance curves, and application guidelines to ensure proper operation and reliability. The datasheet will specify the current rating, operating temperature range, and soldering conditions.