EN
  • EN
  • DE

CMM21T-261M-N

Part No CMM21T-261M-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052642-CMM21T-261M-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMM21T-261M-N CAD Model

Description

The CMM21T-261M-N is a common mode choke from Chilisin, specifically designed to mitigate common mode noise in a variety of electronic applications. Part of the CMM series, it offers a balance of effective noise suppression and a compact form factor, making it suitable for applications where space is a constraint. Common mode chokes are essential components for ensuring electromagnetic compatibility (EMC) and reducing interference in sensitive electronic equipment.

Applications

  • Filtering noise in power lines of electronic devices.
  • Suppressing common mode noise on signal lines.
  • Reducing EMI in USB and data communication interfaces.
  • Noise filtering in audio and video equipment to improve clarity.
  • Implementing in switching power supplies to minimize noise emissions.

Features

  • Small footprint for space-constrained designs.
  • High common mode impedance for effective noise attenuation.
  • Low differential mode impedance to minimize signal distortion.
  • Excellent common mode noise suppression across a broad frequency range.
  • RoHS compliant, adhering to environmental standards.

Benefits

  • Improved electromagnetic compatibility (EMC) performance in electronic products.
  • Reduced interference and noise in signal and power lines.
  • Enhanced signal integrity and data transmission quality.
  • Minimized noise artifacts in audio and video applications.
  • Adherence to regulatory requirements for EMC compliance.

Additional Details

The CMM21T-261M-N provides a common mode impedance of 260 Ohms at 100 MHz. It is intended for surface mount technology (SMT) assembly, which facilitates efficient integration into automated production processes. The choke utilizes a high-quality ferrite core material to ensure stable performance and dependable noise suppression capabilities. Designed to operate within a specific temperature range (refer to the datasheet for exact specifications). Circuit layout considerations are crucial to optimizing the noise reduction effectiveness of the component. Its specifications are tailored to meet the performance demands of contemporary electronic devices, guaranteeing optimal operation with minimal interference. Its robust design ensures long-term reliability, contributing to the overall stability of the electronic system. Refer to the manufacturer's datasheet for comprehensive electrical characteristics, mechanical dimensions, and recommended soldering procedures to ensure proper implementation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess