EN
  • EN
  • DE

CLH2012T-R10J-S

Part No CLH2012T-R10J-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052394-CLH2012T-R10J-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH2012T-R10J-S CAD Model

Description

The CLH2012T-R10J-S is a wire-wound ceramic chip inductor manufactured by Chilisin. It is designed for high-frequency applications requiring a stable and reliable inductance value. The 'R10' indicates an inductance of 0.10 μH (microhenries), and the part belongs to the CLH series, which are known for their high Q-factor and low DC resistance.

Applications

  • RF Circuits: Used for impedance matching, filtering, and tuning in RF amplifiers and receivers.
  • Wireless Communication: Bluetooth, Wi-Fi, and Zigbee modules for signal conditioning.
  • Mobile Phones: Antenna matching networks and RF front-end circuits.
  • High-Frequency Filters: Implemented in low-pass, high-pass, and band-pass filters.
  • GPS Modules: Filtering and impedance matching in GPS receivers.

Features

  • Small Size: 2012 package (2.0 mm x 1.2 mm).
  • High Q-Factor: Minimizes signal loss and enhances energy storage.
  • Wire-Wound Construction: Offers stable inductance and high self-resonant frequency.
  • Ceramic Core: Provides excellent temperature stability.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Miniaturization: Enables smaller electronic devices.
  • Improved RF Performance: High Q-factor results in improved signal transmission and filtering.
  • Stable Inductance: Ceramic core guarantees stable inductance over temperature changes.
  • Reliable Performance: Wire-wound construction ensures consistent performance.

Additional Details

The CLH2012T-R10J-S inductor has a tolerance indicated by 'J', usually ±5%. The 'S' indicates standard packaging. The self-resonant frequency (SRF) is a key parameter and determines the upper frequency limit for inductive behavior. The typical operating temperature ranges from -40°C to +85°C. The DC resistance (DCR) is designed to be low to minimize power losses. The rated current indicates the maximum current the inductor can handle without performance degradation or damage. Standard dimensions for the 2012 package are adhered to. Ceramic materials are used for the core and winding insulation, providing stability and reliability. The specific materials and manufacturing techniques employed by Chilisin are typically proprietary.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess