EN
  • EN
  • DE

CLH1608T-R12J-S

Part No CLH1608T-R12J-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description Chilisin Inductor CLH1608 120nH 0 30A 5% MLT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958445-CLH1608T-R12J-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH1608T-R12J-S CAD Model

Description

The CLH1608T-R12J-S is a wire-wound ceramic chip inductor manufactured by Chilisin. It is designed for high-frequency applications where small size and high performance are critical. This inductor offers a good Q-factor and tight tolerance, making it suitable for impedance matching, filtering, and RF choke applications.

Applications

  • RF Modules
  • Wireless Communication Systems
  • Mobile Phones
  • Bluetooth Devices
  • GPS Receivers
  • LC Resonant Circuits

Features

  • Compact Size: 1.6mm x 0.8mm
  • High Q Value for minimal energy loss
  • Tight Inductance Tolerance for precise circuit tuning
  • Excellent Self-Resonant Frequency (SRF) characteristics
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant

Benefits

  • Optimized RF performance due to low losses
  • Stable inductance over a wide range of frequencies
  • Reduced component size for miniaturized devices
  • Reliable operation in harsh environmental conditions
  • Improved signal integrity and noise reduction

Additional Details

The CLH1608T-R12J-S has an inductance of 0.12µH with a tolerance of ±5%. Its high self-resonant frequency allows for effective use in high-frequency circuits. This inductor is constructed using a ceramic core and precision winding techniques. It's ideal for use in matching networks, filters, and RF chokes.

Technical Specifications:

  • Inductance: 0.12 µH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Consult datasheet for specific value
  • DC Resistance (DCR): Consult datasheet
  • Operating Temperature: -55°C to +125°C
  • Size: 1.6mm x 0.8mm

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6,250+ $0.0092 $57.5000
14,290+ $0.0081 $115.7490
21,430+ $0.0081 $173.5830
28,575+ $0.0081 $231.4575
41,670+ $0.0069 $287.5230
50,000+ $0.0069 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess