EN
  • EN
  • DE

CL321611T-R10K-N

Part No CL321611T-R10K-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051300-CL321611T-R10K-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL321611T-R10K-N CAD Model

Description

The Chilisin CL321611T-R10K-N is a wire-wound chip inductor designed for high-frequency applications. Its key features include a compact size, a high Q factor, and a good self-resonant frequency. The 'R10K' designation indicates an inductance value of 0.10 μH (microhenries) with a tolerance of 10%.

Applications:

  • RF Circuits: Used in radio frequency filters, impedance matching networks, and tuning circuits.
  • Wireless Communication: Applied in devices like smartphones, Bluetooth modules, and WLAN systems.
  • Mobile Devices: Employed in power amplifiers, low noise amplifiers (LNAs), and impedance matching networks.
  • High-Frequency Applications: Integrated in oscillators, resonators, and signal processing circuits.
  • Filters: Utilized in low-pass, high-pass, and band-pass filters to attenuate unwanted signals.

Features:

  • Small Size: Features a compact 1206 package suitable for high-density PCB layouts.
  • High Q Factor: Provides low losses and enhanced performance at high frequencies.
  • Tight Tolerance: Ensures consistent inductance values for stable circuit operation.
  • Excellent Self-Resonant Frequency (SRF): Extends the usable frequency range of the inductor.
  • Wire-Wound Construction: Offers superior electrical characteristics compared to other inductor technologies.

Benefits:

  • Improved Signal Integrity: Minimizes signal distortion and loss in high-frequency environments.
  • Enhanced Circuit Performance: Optimizes the efficiency and stability of RF and wireless systems.
  • Reduced Component Size: Facilitates the miniaturization of electronic devices.
  • Increased Reliability: Provides consistent performance under various operating conditions.
  • Simplified Design: Makes integration into complex circuit designs easier.

Additional Details:

The CL321611T-R10K-N inductor is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. Refer to the datasheet for comprehensive electrical specifications, including DC resistance (DCR), saturation current, and rated current. This inductor is particularly suitable for applications that demand high performance in a small form factor, such as in RF front-end modules and antenna impedance matching networks.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess