EN
  • EN
  • DE

EDB4432BBBJ-1D-F-ES-D

Part No EDB4432BBBJ-1D-F-ES-D
Manufacturer Micron Technology Inc.
Catalog OEM Parts (C - E)
Description DRAM Chip Mobile LPDDR2 SDRAM 4G-Bit 128Mx32 1.8V 134-Pin F-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 14 b
Contact Plating Copper, Silver, Tin
Data Bus Width 32 b
Density 4 Gb
Max Frequency 533 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Operating Supply Voltage 1.8 V
RoHS Compliant
Win Source Part Number 1024516-EDB4432BBBJ-1D-F-ES-D
Categories OEM Parts(C-E)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDB4432BBBJ-1D-F-ES-D CAD Model

Description

The Micron Technology Inc. 4 Gb electronic component is a surface mount type with a maximum frequency of 533 MHz.

  • Type: OEM parts
  • Popularity: Low popularity in the market
  • RoHS: Compliant
  • Supply Voltage: 1.8 V
  • Contact Plating: Copper, silver, and tin
  • Operating Temperature: -30 to 85 °C
  • Data Bus Width: 32 b
  • Address Bus Width: 14 b
  • Supply and Demand Status: Currently experiencing a shortage

You May Also Be Interested in

NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0266

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess