EN
  • EN
  • DE

NT8GC72B4NB1NJ-CG

Part No NT8GC72B4NB1NJ-CG
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949243-NT8GC72B4NB1NJ-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT8GC72B4NB1NJ-CG CAD Model

Description

Looking for a high-quality memory module? Check out our Win Source Part Number: 949243-NT8GC72B4NB1NJ-CG.

    You May Also Be Interested in

    Intel
    Optane PMem 200 256GB
    Need more? Email Us
    Elpida Memory
    Rambus 128MB 800MHz 40ns
    Need more? Email Us
    Samsung
    Rambus 256MB 800MHz 40ns
    Need more? Email Us
    Samsung
    Rambus 256MB ECC 800MHz
    Need more? Email Us
    Micron Technology Inc.
    SODIMM EDO 3.3V 8Mx64-50
    Need more? Email Us
    SK hynix
    PC66 16Mx64-H
    Need more? Email Us
    Intel
    Optane PMem 100 512GB
    Need more? Email Us
    Samsung
    PC66 8Mx64-GL
    Need more? Email Us
    Lexar
    FORESEE EMMC
    Lowest to $33.4285

    Top Sellers

    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess