The CL160808T-2R2K-N is a wire-wound chip inductor manufactured by Chilisin. It is designed for high-frequency applications that demand a small size and reliable performance. The 160808 refers to the component's dimensions, making it suitable for compact designs.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth devices
- Filters
Features
- Compact size: 1608 package (1.6mm x 0.8mm)
- Inductance value: 2.2μH (microhenries)
- High Q factor for low losses
- Wire-wound construction
- RoHS compliant
Benefits
- Space-saving design
- Improved signal quality
- Stable performance
- Precise inductance
- Environmentally friendly
Technical Specifications
The CL160808T-2R2K-N features an inductance of 2.2μH. The tolerance is ±10%, indicated by the 'K' in the part number. It offers a high self-resonant frequency (SRF), making it suitable for high-frequency applications. The operating temperature range typically spans from -40°C to +85°C. This inductor is constructed using a wire-wound method, which provides excellent electrical characteristics. Its small footprint makes it ideal for densely populated circuit boards where space is at a premium.
The CL160808T-2R2K-N is suitable for applications requiring a compact inductor with excellent performance in high frequency circuits. Its wire-wound construction gives it higher Q-factor as compared to multilayer chip inductors. This translates to better signal quality and less loss in application circuits. Its small size allows designers to use it in compact devices where board space is limited. The part is RoHS compliant which ensures that it meets environmental requirements.