EN
  • EN
  • DE

CL160808T-1R0K-N

Part No CL160808T-1R0K-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description Inductor RF Chip Multi-Layer 1uH 10% 10MHz 35Q-Factor Ferrite 0.025A 0.6Ohm DCR 0603 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
DC Resistance (DCR) 600 mΩ
Inductance 1 µH
Max DC Current 25 mA
Packaging Tape and Reel
RoHS Non-Compliant
Tolerance 10 %
Win Source Part Number 1052216-CL160808T-1R0K-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL160808T-1R0K-N CAD Model

Description

The CL160808T-1R0K-N is a wire-wound chip inductor manufactured by Chilisin. It's designed for use in high-frequency circuits for filtering, impedance matching, and resonant tank circuits. The 1R0 denotes an inductance of 1.0 μH with a tolerance indicated by the K. The N at the end usually refers to the packaging.

Applications:

  • RF circuits
  • Mobile communication devices
  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Filters

Features:

  • Small size (1608 package)
  • High Q factor
  • Tight inductance tolerance
  • Excellent self-resonant frequency (SRF)
  • Surface mount technology (SMT)

Benefits:

  • Space-saving design for miniaturized devices
  • Efficient energy storage and transfer
  • Precise circuit performance
  • Minimal signal loss
  • Easy assembly on PCBs

The CL160808T-1R0K-N is designed with a ceramic core and wound with a fine wire to achieve a high Q factor and a stable inductance value. The small 1608 package size (1.6mm x 0.8mm) allows it to be used in densely populated circuit boards. The high Q factor indicates a low energy loss, making it suitable for high-frequency applications where signal integrity is important. The tight inductance tolerance ensures consistent performance across different devices. Its surface mount design simplifies the assembly process and reduces manufacturing costs. The inductor is typically used in impedance matching networks, filters, and resonant circuits in wireless communication systems and other high-frequency applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess