The CHQ0603T-1N2B-HU is a high Q multilayer chip inductor manufactured by Chilisin. It is used in high-frequency applications like mobile communication and wireless devices.
Applications:
- RF circuits
- Wireless communication systems
- Mobile phones
- Bluetooth devices
- Filters
- Matching circuits
- Oscillators
Features:
- High Q-factor: Ensures low losses and optimal performance at high frequencies.
- Multilayer construction: Compact design with good electrical performance.
- Small size: Suitable for miniaturized devices and dense PCB layouts.
- Excellent solderability: Provides a reliable connection.
- RoHS compliant: Environmentally safe.
Benefits:
- Improved signal integrity: High Q-factor minimizes signal losses.
- Enhanced wireless communication: Improves signal transmission and reception.
- Reduced power consumption: Lower losses contribute to energy efficiency.
- Miniaturization: Facilitates the design of smaller and lighter devices.
- Stable performance: Consistent operation under various conditions.
Additional Details:
The CHQ0603T-1N2B-HU inductor features an inductance of 1.2 nH, with '1N2' in the part number denoting this. 'B' specifies the tolerance, and HU may refer to internal production codes, packaging. It is a 0603 size component, measuring 1.6mm x 0.8mm.
Important characteristics of this inductor are the Self-Resonant Frequency (SRF), Q factor and DCR (DC resistance). A high SRF means the inductor can operate effectively at high frequencies. A high Q factor results in low energy loss within the component. A low DCR reduces voltage drop and power dissipation. Check the datasheet for precise specifications.