EN
  • EN
  • DE

MMBZ5232BPT

Part No MMBZ5232BPT
Manufacturer Chenmko
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831184-MMBZ5232BPT
Ultra Librarian 3D Model Ultra Librarian MMBZ5232BPT CAD Model

Description

The MMBZ5232BPT is a Zener diode manufactured by Chenmko. It's designed to provide voltage regulation in a variety of electronic circuits. Zener diodes are known for maintaining a stable voltage across their terminals when operated in the reverse breakdown region.

Applications:

  • Voltage regulation
  • Voltage reference
  • Transient voltage suppression
  • Clipping circuits

Features:

  • Surface Mount Package: SOT-23
  • Zener Voltage: 5.6V (Nominal)
  • Low Reverse Leakage Current
  • High Surge Current Capability
  • Tight Voltage Tolerance

Benefits:

  • Stable Voltage Regulation: Maintains a consistent output voltage, protecting sensitive components from voltage fluctuations.
  • Compact Size: The SOT-23 package allows for high-density circuit designs.
  • Reliable Performance: Designed for consistent and dependable operation in demanding environments.
  • Overvoltage Protection: Prevents damage from voltage spikes and surges.

Specifications:

The MMBZ5232BPT has a power dissipation of approximately 350mW. The Zener voltage is typically around 5.6V with a tolerance that may vary. It's crucial to consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and other critical parameters. The operating temperature range is also specified in the datasheet. The forward voltage drop is typically around 0.9V. The reverse leakage current is usually in the nanoampere range.

Proper heatsinking and careful consideration of power dissipation are essential to ensure long-term reliability. Always refer to the manufacturer's datasheet for absolute maximum ratings to prevent damage to the diode.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess