EN
  • EN
  • DE

BAT54DWPT

Part No BAT54DWPT
Manufacturer Chenmko
Catalog END - OF - LIFE
Description SCHOTTKY DIODE ARRAY VOLTAGE 30 Volts CURRENT 0.2 Ampere
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chenmko
Win Source Part Number 1151562-BAT54DWPT
Manufacturer Homepage www.chenmko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54DWPT CAD Model

Description

The BAT54DWPT is a small signal Schottky diode, commonly used for rectification, clamping, and protection applications. It is characterized by its low forward voltage drop and fast switching speed, making it suitable for high-frequency circuits and applications where efficiency is critical. The 'DW' indicates that this is a dual diode configuration, typically in a series or common cathode configuration, allowing for flexibility in circuit design. The 'PT' indicates the package type, which is typically a small outline transistor (SOT) package, designed for surface mounting.

Applications

  • Reverse Polarity Protection: Used to protect circuits from damage due to reverse voltage connections.
  • Clamping Circuits: Employed in clamping circuits to limit voltage levels and protect sensitive components.
  • High-Frequency Rectification: Utilized in RF detectors and other high-frequency circuits for efficient signal rectification.
  • Switching Applications: Used as a fast-switching diode in various switching circuits.
  • Logic Level Shifting: Can be used in level shifting circuits to interface between different voltage domains.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification applications.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Dual Diode Configuration: Offers flexibility in circuit design with series or common cathode options.
  • Small Outline Transistor (SOT) Package: Provides a compact footprint for surface mount assembly.
  • High Current Capability: Capable of handling moderate levels of forward current.
  • Low Capacitance: Reduces capacitive loading in high-frequency circuits.

Benefits

  • Efficient Rectification: Provides efficient signal rectification with minimal power loss.
  • Circuit Protection: Protects circuits from voltage spikes and reverse polarity connections.
  • High-Speed Switching: Enables fast switching speeds for high-frequency applications.
  • Compact Design: Saves board space with its small SOT package.
  • Versatile Application: Suitable for a wide range of applications requiring fast and efficient diodes.

Additional Details

The BAT54DWPT typically has a forward voltage drop of around 0.3 to 0.4 volts at a forward current of 10 mA. Its reverse recovery time is very short, typically in the nanosecond range. The maximum repetitive peak reverse voltage is usually around 30 volts. The operating temperature range is generally from -65°C to +150°C. The SOT package allows for automated assembly and provides good thermal performance for its size. It is RoHS compliant, ensuring it meets environmental standards. This diode is commonly used in portable devices, consumer electronics, and industrial applications where space and efficiency are critical.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess