EN
  • EN
  • DE

CM6802TBLXIP

Part No CM6802TBLXIP
Manufacturer Champion Microelectronic Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Champion Microelectronic Corp.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820729-CM6802TBLXIP
Ultra Librarian 3D Model Ultra Librarian CM6802TBLXIP CAD Model

Description

The CM6802TBLXIP is a Power Factor Correction (PFC) controller IC from Champion Microelectronic Corp. It's designed to improve the power factor of AC-DC power supplies, reducing harmonic distortion and improving energy efficiency. This IC is commonly used in various power supply applications to meet regulatory requirements and enhance overall system performance.

Applications

  • AC-DC power supplies
  • LED lighting power supplies
  • Desktop PC power supplies
  • Adapter power supplies
  • Industrial power supplies

Features

  • Active Power Factor Correction (PFC)
  • Continuous Conduction Mode (CCM) operation
  • Low total harmonic distortion (THD)
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Open-loop protection
  • Brown-out protection
  • Internal start-up timer
  • Low start-up current
  • Frequency dithering for EMI reduction

Benefits

  • Improves power factor, reducing line current and harmonic distortion
  • Enhances energy efficiency, lowering energy consumption
  • Meets regulatory requirements for power factor correction
  • Protects the power supply from overvoltage, overcurrent, and other fault conditions
  • Reduces EMI emissions, improving system reliability

Additional Details

The CM6802TBLXIP likely operates in Continuous Conduction Mode (CCM) to achieve high power factor and low THD. It probably incorporates various protection features, such as overvoltage protection (OVP), overcurrent protection (OCP), and over-temperature protection (OTP), to ensure reliable operation. The frequency dithering feature helps to reduce electromagnetic interference (EMI) emissions. Specific details, such as the switching frequency and the THD performance, are typically outlined in the manufacturer's datasheet. It is designed for use in a wide range of power supply topologies and applications. The package is likely a small outline package (SOP) or a similar surface-mount package for ease of manufacturing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess