EN
  • EN
  • DE
  • IT

ADUC7121BBCZ-RL

Part No ADUC7121BBCZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 126KB FLASH 108BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Reel package
Core Processor ARM7
Core Size 16/32-Bit
Speed 41.78MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 126KB (63K x 16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x12b, D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -10°C ~ 95°C (TA)
Package 108-LFBGA, CSPBGA
Manufacturer Package 108-CSPBGA (7x7)
Win Source Part Number 768229-ADUC7121BBCZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuC7121
Introduction Date February 02, 2011
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUC7121BBCZ-RL CAD Model

Description

The ADUC7121BBCZ-RL is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer Analog Devices Inc. This MCU is designed to cater to a wide array of applications, particularly those requiring precise data acquisition and control such as industrial control systems, instrumentation, and smart sensing technology.

Key Features

  • Core: The core of the ADUC7121BBCZ-RL is an ARM7TDMI, which is a 32-bit RISC machine. This offers the powerful combination of high performance and low power consumption, making it an ideal choice for energy-sensitive applications.
  • Memory: It includes 126KB of non-volatile Flash/EE memory and 8KB of SRAM, providing ample space for complex programs and data storage.
  • Analog-to-Digital Converter (ADC): A 12-bit, multichannel ADC with up to 1 MSPS (million samples per second) throughput gives this MCU exceptional analog data acquisition capabilities.
  • Digital-to-Analog Converters (DACs): Dual 12-bit DACs are integrated for precise analog output, suitable for control applications.
  • Connectivity: It offers a variety of communication interfaces including I²C, SPI, UART, and USB, allowing for flexible connection with other devices and systems.
  • Temperature Range: This device operates effectively across an industrial temperature range, ensuring reliability in challenging environmental conditions.
  • Package: The ADUC7121BBCZ-RL comes in a 64-Lead Chip Scale Package (CSP_BGA), which is optimal for space-constrained applications.

Applications

The ADUC7121BBCZ-RL is versatile and can be used in a variety of applications, such as:

  • Process control and automation
  • Instrumentation and measurement systems
  • Smart sensor interfaces
  • Motor control
  • Medical devices

Ordering Information

To purchase or learn more about the ADUC7121BBCZ-RL, interested parties should refer to the Analog Devices Inc. catalog or authorized distributors. The 'RL' suffix indicates that this product is available in reel packaging, which is suitable for automated manufacturing processes.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess