The CTMC1210-1R0K is a wirewound chip inductor manufactured by Central Technologies. It is designed for use in a variety of RF and power applications where a precise inductance value and high Q factor are required. The 'END - OF - LIFE' categorization suggests that while the component may still be available from distributors' existing stock, Central Technologies is no longer manufacturing it.
Applications
- RF circuits
- Wireless communication devices
- Power supplies
- DC-DC converters
- Filtering circuits
Features
- Inductance value of 1.0 μH (1R0)
- Tolerance of ±10% (K)
- High Q factor
- Excellent self-resonant frequency (SRF)
- Shielded construction
Benefits
- Precise inductance value for accurate circuit tuning and performance.
- High Q factor minimizes energy loss in the circuit.
- Excellent self-resonant frequency enables operation at higher frequencies.
- Shielded construction reduces electromagnetic interference (EMI).
Additional Details
The CTMC1210-1R0K is a 1210 size chip inductor, which means it has dimensions of approximately 3.2 mm x 2.5 mm. It typically has a rated current of around 1 Amp and a DC resistance (DCR) of less than 0.2 ohms. The operating temperature range is generally -40°C to +125°C. Further details, including the specific SRF value, Q factor at specific frequencies, and saturation current, can be found in the manufacturer's datasheet.